TPS62130RGTR alternative parts: TPS62040DGQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr
IC REG BUCK ADJ 1.2A SYNC 10MSOP
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
10
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
10
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS62130
TPS62040
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Output Voltage:
6V
6V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
1.2A
Operating Supply Voltage:
17V
6V
Voltage - Input (Min):
3V
2.5V
Input Voltage-Nom:
12V
3.6V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
18μA
Max Output Voltage:
6V
6V
Voltage - Output (Min/Fixed):
0.9V
0.7V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Frequency - Switching:
2.5MHz
1.25MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
900mV
700mV
Height:
1mm
1.1mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
900μm
1.02mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
23.501755mg
Terminal Finish:
-
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Additional Feature:
-
PFM MODE IS ALSO AVAILABLE
Efficiency:
-
95 %
Radiation Hardening:
-
No
TPS62130RGTR

TPS62130RGTR

(In Stock: 21000)

Texas Instruments