XC6206P252MR-G alternative parts: MCP1701AT-5002I/CB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 2.5V 150MA SOT23
LDO Voltage Regulators Low Iq 250mA LDO
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2007
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
10
40
Pin Count:
3
3
JESD-30 Code:
R-PDSO-G3
-
Voltage - Input (Max):
6V
10V
Output Voltage:
2.5V
5V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Output Voltage 1:
2.5V
5V
Number of Regulators:
1
1
Protection Features:
Over Current
Short Circuit
Current - Quiescent (Iq):
3μA
-
Voltage Dropout (Max):
0.71V @ 100mA
0.6V @ 200mA
Dropout Voltage:
350mV
380mV
Length:
2.9mm
3.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
3
Pbfree Code:
-
yes
Packing Method:
-
TAPE AND REEL
Max Power Dissipation:
-
150mW
Base Part Number:
-
MCP1701A
Number of Outputs:
-
1
Max Output Current:
-
250mA
Nominal Supply Current:
-
4.5μA
Power Dissipation:
-
150mW
Quiescent Current:
-
4.5μA
Accuracy:
-
2 %
Dropout Voltage1-Nom:
-
0.38V
Min Output Voltage:
-
5V
Voltage Tolerance-Max:
-
2%
Nominal Output Voltage:
-
5V
Input Bias Current:
-
2μA
Output Voltage Accuracy:
-
2 %
Height:
-
1.3mm
Width:
-
1.8mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
XC6206P252MR-G

XC6206P252MR-G

(In Stock: 60000)

Torex Semiconductor Ltd

Qty

Unit Price

Ext Price

  • 1

    $0.479012

    $0.48

  • 10

    $0.451898

    $4.52

  • 100

    $0.426319

    $42.63

  • 500

    $0.402188

    $201.09

  • 1000

    $0.379422

    $379.42

Minimum: 1 Multiples: 1

Unit Price: $0.479012

Ext Price: $0.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity