XC6220B331PR-G alternative parts: MCP1804T-A002I/MT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 10V 150MA SOT89-5
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-89-5/6
SOT-89-5/6
Number of Pins:
6
5
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2009
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
1.3W
500mW
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
10
40
Base Part Number:
XC6220
MCP1804
JESD-30 Code:
R-PDSO-F5
-
Current - Supply (Max):
108μA
125μA
Voltage - Input (Max):
6V
28V
Output Voltage:
3.3V
10V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Accuracy:
1 %
2 %
Output Voltage 1:
3.3V
10V
Number of Regulators:
1
1
Min Input Voltage:
1.6V
2V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
18μA
105μA
Voltage Dropout (Max):
0.655V @ 1A
0.95V @ 100mA
PSRR:
50dB (1kHz)
50dB (1kHz)
Dropout Voltage:
655mV
700mV
Min Current Limit:
1.005A
-
Length:
4.5mm
-
Width:
2.5mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pbfree Code:
-
yes
Packing Method:
-
TAPE AND REEL
Pin Count:
-
5
Number of Outputs:
-
1
Quiescent Current:
-
115μA
Dropout Voltage1-Nom:
-
0.7V
Voltage Tolerance-Max:
-
2%
Input Voltage Absolute-Max:
-
30V
XC6220B331PR-G

XC6220B331PR-G

(In Stock: 36368)

Torex Semiconductor Ltd