Diotec Semiconductor AG SB160
Diotec Semiconductor AG SB160
feed

Diotec Semiconductor AG SB160

Manufacturer No:

SB160

Utmel No:

672-SB160

Package:

-

ECAD Model:

Description:

Ammo Pack

Quantity:

Unit Price: $0.136941

Ext Price: $0.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2240

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.136941

    $0.14

  • 10

    $0.129190

    $1.29

  • 100

    $0.121877

    $12.19

  • 500

    $0.114978

    $57.49

  • 1000

    $0.108470

    $108.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SB160 information

Specifications
Documents & Media
Product Details
Diotec Semiconductor AG SB160 technical specifications, attributes, parameters and parts with similar specifications to Diotec Semiconductor AG SB160.
  • Type
    Parameter
  • Package Type
    DO-15
  • Mounting
    Through Hole
  • Operating Temperature Classification
    AUTOMOTIVEC
  • Rectifier Type
    Schottky Diode
  • Rad Hardened
    No
  • Peak Rep Rev Volt
    60(V)
  • Rev Curr
    500(uA)
  • Operating Temp Range
    -50C to 150C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Ammo Pack
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Forward Voltage

    the amount of voltage needed to get current to flow across a diode.

    0.7(V)
  • Peak Non-Repetitive Surge Current

    Peak Non-Repetitive Surge Current is a specification in electronic components that refers to the maximum current that the component can withstand for a short duration without sustaining damage. This surge current typically occurs as a result of sudden voltage spikes or transient events in the circuit. It is important to consider this parameter when designing or selecting components to ensure they can handle occasional high-current surges without failing. The value of Peak Non-Repetitive Surge Current is usually specified in amperes and is crucial for protecting the component and maintaining the overall reliability of the circuit.

    40(A)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Diotec Semiconductor AG SB160.

SB160 Overview


SB160 Features


SB160 Applications

There are a lot of Diotec Semiconductor AG
SB160 applications of single-phase diode rectifier.


  • DC motor control and drives
  • Battery chargers
  • Welders
  • Power converters
  • Reverse Polarity Protection
  • Ultra High-Speed Switching
  • Freewheeling
  • Polarity Protection Diode
  • Recirculating Diode
  • Switching Diode