Littelfuse DPG30C300HB
Littelfuse DPG30C300HB
feed

Littelfuse DPG30C300HB

Manufacturer No:

DPG30C300HB

Manufacturer:

Littelfuse

Utmel No:

1475-DPG30C300HB

Package:

-

ECAD Model:

Description:

Tube

Quantity:

Unit Price: $2.973675

Ext Price: $2.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.973675

    $2.97

  • 10

    $2.805354

    $28.05

  • 100

    $2.646560

    $264.66

  • 500

    $2.496755

    $1,248.38

  • 1000

    $2.355429

    $2,355.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DPG30C300HB information

Specifications
Product Details
Littelfuse DPG30C300HB technical specifications, attributes, parameters and parts with similar specifications to Littelfuse DPG30C300HB.
  • Type
    Parameter
  • Lead Shape
    Through Hole
  • Supplier Package
    TO-247AD
  • Standard Package Name
    TO-247
  • Tab
    Tab
  • PCB changed
    3
  • Package Length
    16.26(Max)
  • Package Width
    5.3(Max)
  • Package Height
    21.46(Max)
  • Mounting
    Through Hole
  • Maximum Operating Temperature (°C)
    150
  • Minimum Operating Temperature (°C)
    -55
  • Peak Reverse Recovery Time (ns)
    35(Typ)
  • Peak Reverse Current (uA)
    1
  • Peak Forward Voltage (V)
    1.5@30A
  • Peak Non-Repetitive Surge Current (A)
    240
  • Maximum Continuous Forward Current (A)
    15
  • Peak Reverse Repetitive Voltage (V)
    300
  • PPAP
    No
  • Automotive
    No
  • ECCN (US)
    EAR99
  • EU RoHS
    Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Type
    Switching Diode
  • Pin Count

    a count of all of the component leads (or pins)

    3
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Dual Common Cathode
0 Similar Products Remaining

DPG30C300HB Overview

There are no pins on rectifier.

DPG30C300HB Features

3 pin count

DPG30C300HB Applications

There are a lot of Littelfuse
DPG30C300HB applications of bridge rectifiers.


  • Working peak reverse voltages 200 to 1 ,000 volts
  • Military and other high-reliability applications
  • High forward surge current capability
  • Low thermal resistance
  • Extremely robust construction
  • Fuse-in-glass diodes design
  • Electrically isolated aluminum case
  • Motor controls – Low Voltage and Medium Voltage converters
  • SCR power bridges for solid state starters
  • SCR and diode based input rectifiers
DPG30C300HB Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "DPG30C300HB" in Littelfuse DPG30C300HB.
  • Part Number
  • Manufacturer
  • Package
  • Description