MSKSEMI RB521CS-30-MS
MSKSEMI RB521CS-30-MS
feed

MSKSEMI RB521CS-30-MS

Manufacturer No:

RB521CS-30-MS

Manufacturer:

MSKSEMI

Utmel No:

1676-RB521CS-30-MS

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.038866

Ext Price: $0.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 179

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.038866

    $0.04

  • 500

    $0.028578

    $14.29

  • 1000

    $0.023815

    $23.82

  • 2000

    $0.021849

    $43.70

  • 5000

    $0.020419

    $102.10

  • 10000

    $0.018995

    $189.95

  • 15000

    $0.018370

    $275.55

  • 50000

    $0.018063

    $903.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RB521CS-30-MS information

Specifications
Documents & Media
Product Details
MSKSEMI RB521CS-30-MS technical specifications, attributes, parameters and parts with similar specifications to MSKSEMI RB521CS-30-MS.
  • Type
    Parameter
  • RoHS
    true
  • Reverse Leakage Current (Ir)
    1.5uA@10V
  • Reverse Voltage (Vr)
    30V
  • Forward Voltage (Vf@If)
    480mV@100mA
  • Rectified Current
    100mA
  • Package
    Tape & Reel (TR)
  • Diode Configuration

    Diode configuration refers to the specific arrangement and connection of diodes within an electronic circuit. It can determine how the diode functions, whether as a rectifier, switch, or voltage regulator. Common configurations include series, parallel, and bridge configurations, each with distinct characteristics affecting the flow of current and voltage in the circuit. Proper diode configuration is essential for achieving desired circuit behaviors and performance.

    Independent Type
0 Similar Products Remaining
Download datasheets and manufacturer documentation for MSKSEMI RB521CS-30-MS.

RB521CS-30-MS Overview


RB521CS-30-MS Features


RB521CS-30-MS Applications

There are a lot of MSKSEMI
RB521CS-30-MS applications of single-phase diode rectifier.


  • DC motor control and drives
  • Battery chargers
  • Welders
  • Power converters
  • Reverse Polarity Protection
  • Ultra High-Speed Switching
  • Freewheeling
  • Polarity Protection Diode
  • Recirculating Diode
  • Switching Diode
RB521CS-30-MS Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RB521CS-30-MS" in MSKSEMI RB521CS-30-MS.
  • Part Number
  • Manufacturer
  • Package
  • Description