Shindengen D20SC9M-7100
Shindengen D20SC9M-7100
feed

Shindengen D20SC9M-7100

Manufacturer No:

D20SC9M-7100

Manufacturer:

Shindengen

Utmel No:

2227-D20SC9M-7100
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
D20SC9M-7100 information

Specifications
Product Details
Shindengen D20SC9M-7100 technical specifications, attributes, parameters and parts with similar specifications to Shindengen D20SC9M-7100.
  • Type
    Parameter
  • RoHS
    Compliant
  • Element Configuration

    The distribution of electrons of an atom or molecule (or other physical structure) in atomic or molecular orbitals.

    Common Cathode
  • Max Reverse Leakage Current

    Max Reverse Leakage Current refers to the maximum amount of current that can flow through a semiconductor device, such as a diode or transistor, when it is reverse biased. This current is an important parameter as it indicates the level of unintended current that can flow when the device is not conducting in the forward direction. High values of reverse leakage current can lead to power loss, reduced efficiency, and may affect the performance and reliability of electronic circuits. It is particularly critical in applications where precise current control and low power consumption are necessary.

    10 mA
  • Max Surge Current

    Surge current is a peak non repetitive current. Maximum (peak or surge) forward current = IFSM or if(surge), the maximum peak amount of current the diode is able to conduct in forward bias mode.

    200 A
0 Similar Products Remaining

D20SC9M-7100 Overview

In this device, the reverse leakage current maximum is 10 mA volts.Surge current can reach maximum value 200 A.

D20SC9M-7100 Features

a maximal reverse leakage current of 10 mA volts

D20SC9M-7100 Applications

There are a lot of Shindengen
D20SC9M-7100 applications of single-phase diode rectifier.


  • DC motor control and drives
  • Battery chargers
  • Welders
  • Power converters
  • Reverse Polarity Protection
  • Ultra High-Speed Switching
  • Freewheeling
  • Polarity Protection Diode
  • Recirculating Diode
  • Switching Diode