VISHAY VS-80PFR40
VISHAY VS-80PFR40
feed

VISHAY VS-80PFR40

Manufacturer No:

VS-80PFR40

Manufacturer:

VISHAY

Utmel No:

2668-VS-80PFR40

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $3.541441

Ext Price: $3.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 16

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.541441

    $3.54

  • 10

    $3.340982

    $33.41

  • 100

    $3.151870

    $315.19

  • 500

    $2.973462

    $1,486.73

  • 1000

    $2.805153

    $2,805.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
VS-80PFR40 information

Specifications
Product Details
VISHAY VS-80PFR40 technical specifications, attributes, parameters and parts with similar specifications to VISHAY VS-80PFR40.
  • Type
    Parameter
  • Type of diode
    rectifying
  • Max. off-state voltage
    0.4kV
  • Semiconductor structure
    anode to stud
  • Case1
    DO203AB
  • Case
    DO5
  • Fastening thread
    1/4"-28UNF-2A
  • Mounting
    screw type
  • Max. forward voltage
    1.4V
  • Max. load current
    126A
  • Max. forward impulse current
    1.26kA
  • Kind of package
    bulk
  • Certificates
    RoHS compliant
0 Similar Products Remaining

VS-80PFR40 Overview


VS-80PFR40 Features


VS-80PFR40 Applications

There are a lot of VISHAY
VS-80PFR40 applications of single-phase diode rectifier.


  • DC motor control and drives
  • Battery chargers
  • Welders
  • Power converters
  • Reverse Polarity Protection
  • Ultra High-Speed Switching
  • Freewheeling
  • Polarity Protection Diode
  • Recirculating Diode
  • Switching Diode