Adafruit Industries LLC 16512.8" TFT RESISTIVE TOUCH SHIELD
Description
The Adafruit Industries 1651 2.8" TFT Touch Shield for Arduino with Resistive Touch Screen is a great way to add a touch screen interface to your Arduino project. This shield features a 2.8" TFT LCD display with a 320x240 resolution and a resistive touch screen. It is compatible with both 3.3V and 5V Arduino boards and includes a microSD card slot for storing data. The shield also includes a library of graphics and fonts for creating custom user interfaces. With this shield, you can easily create interactive projects with a graphical user interface.
Specifications
Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
- TypeParameter
- Weight34.019428g
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- FunctionLCD Touchscreen 2.8
- Utilized IC / PartSTMPE610
- Evaluation KitYes
- ContentsBoard(s)
- PlatformArduino
- Height25.4mm
- Length114.3mm
- Width88.9mm
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | IC BUFFER NON-INVERT 6V 16SO | 1495 | BUY | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC5225-3.3YM5 TRFixed LDO Voltage Regulator, 2.3V to 16V, 310mV Dropout, 3.3Vout, 150mAout, SOT-23-5 | 83 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 6V 16SO | 10000 | RFQ | |
| Toshiba | 2450 | RFQ |


Product
Brand
Articles
Tools