MikroElektronika MIKROE-3510TFT BOARD 7 CAPACITIVE
Description
The MikroElektronika MIKROE-3510 TFT Board 7 Capacitive Display Board is a powerful consumer electronics device designed to provide a high-quality visual experience. It features a 5" 800x480 pixels TFT display, which offers a bright and vibrant image with excellent color accuracy. The board also includes a capacitive touch panel, allowing for easy and intuitive control of the device. Additionally, the board is equipped with a variety of ports, including USB, HDMI, and audio, allowing for easy connection to other devices. With its robust design and high-quality components, the MikroElektronika MIKROE-3510 TFT Board 7 Capacitive Display Board is an ideal choice for any consumer electronics application.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- FunctionLCD Touchscreen 7
- Utilized IC / PartSSD1963
- ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC REG LINEAR 1.8V 300MA SOT25 | 1 | BUY | |
| Diodes Incorporated | IC REG LINEAR 3V 300MA SOT25 | 142000 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 1.8V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R | 707 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Texas Instruments | IC LED DRIVER RGLTR DIM SOT23-5 | 30000 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 2V 300MA SOT25 | 100 | BUY | |
| Diodes Incorporated | Voltage regulator; LDO, linear, fixed; 2.5V; 0.15A; SOT25; SMD; ±2% | 2326 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 T/R | 300000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1.5V 300MA SOT25 | 3000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1.2V 300MA SOT25 | 5836 | BUY |
Load more


Product
Brand
Articles
Tools