MikroElektronika MIKROE-3507TFT BOARD 3 CAPACITIVE
Description
The MikroElektronika MIKROE-3507 TFT Board 3 Capacitive Display Board is a consumer electronics device designed to provide a 3.5" 320x240 pixels TFT display. It is based on a capacitive touch screen technology, allowing for easy and accurate user interaction. The board is equipped with a microSD card slot, allowing for the storage of data and images. It also features an onboard audio amplifier, allowing for the playback of audio files. The board is powered by a 5V DC power supply and is compatible with Arduino and other microcontroller boards. The board is ideal for applications such as home automation, gaming, and other consumer electronics projects.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- FunctionLCD Touchscreen 3.5
- Utilized IC / PartSSD1963
- ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC REG LINEAR 1.8V 300MA SOT25 | 1 | BUY | |
| Diodes Incorporated | IC REG LINEAR 3V 300MA SOT25 | 142000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 2.8V 300MA SOT25 | 42206 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1V 300MA SOT25 | 9000 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R | 707 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Texas Instruments | IC LED DRIVER RGLTR DIM SOT23-5 | 30000 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 2V 300MA SOT25 | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 T/R | 300000 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1.5V 300MA SOT25 | 3000 | BUY | |
| Diodes Incorporated | IC REG LIN POS ADJ 300MA 6DFN | 0 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 1.2V 300MA SOT25 | 5836 | BUY |
Load more


Product
Brand
Articles
Tools