web counter

MikroElektronika MIKROE-3509TFT BOARD 5 CAPACITIVE

MikroElektronika MIKROE-3509 Reference Design 3
MikroElektronika MIKROE-3509 Reference Design 1
MikroElektronika MIKROE-3509 Reference Design 2
MikroElektronika MIKROE-3509 Reference Design 3
MikroElektronika MIKROE-3509 Reference Design 1
MikroElektronika MIKROE-3509 Reference Design 1
MikroElektronika MIKROE-3509 Reference Design 2
MikroElektronika MIKROE-3509 Reference Design 3

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsTouchscreen Products

ECAD Model:

Description

The MikroElektronika MIKROE-3509 TFT Board 5 Capacitive Display Board is a consumer electronics device designed to provide a high-resolution 5" 800x480 pixels TFT display. It features a capacitive touch panel with a multi-touch capability, allowing for easy and intuitive control of the device. The board also includes an onboard microcontroller, allowing for easy integration with other devices. The board is designed to be used in a variety of applications, including automotive, medical, industrial, and consumer electronics. It is also compatible with a wide range of operating systems, including Windows, Linux, and Android. The board is designed to be easy to use and provides a reliable and efficient display solution.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Touchscreen 5
  • Utilized IC / Part
    SSD1963
  • Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC REG LIN POS ADJ 300MA SOT2525081RFQ
Diodes IncorporatedIC REG LINEAR 1.8V 300MA SOT251BUY
Diodes IncorporatedIC REG LINEAR 2.8V 300MA SOT2542206BUY
Diodes IncorporatedLDO Regulator Pos 1.8V 0.3A 6-Pin DFN EP T/R100BUY
Diodes IncorporatedLDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R707BUY
Diodes IncorporatedLDO Regulator Pos 1V 0.3A 6-Pin DFN EP T/R100BUY
Diodes IncorporatedLDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R100BUY
Texas InstrumentsIC LED DRIVER RGLTR DIM SOT23-530000RFQ
Diodes IncorporatedVoltage regulator; LDO, linear, fixed; 2.5V; 0.15A; SOT25; SMD; ±2%2326BUY
Diodes IncorporatedLDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 T/R300000BUY
Diodes IncorporatedIC REG LINEAR 1.5V 300MA SOT253000BUY
Diodes IncorporatedIC REG LIN POS ADJ 300MA 6DFN0RFQ
Load more