web counter

Adafruit Industries LLC 19472.8 TFT Touch Shield for Arduino with Capacitive Touch

Adafruit Industries LLC 1947 Reference Design 2
Adafruit Industries LLC 1947 Reference Design 1
Adafruit Industries LLC 1947 Reference Design 2
Adafruit Industries LLC 1947 Reference Design 1
Adafruit Industries LLC 1947 Reference Design 1
Adafruit Industries LLC 1947 Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsTouchscreen Products

ECAD Model:

Description

Adafruit Industries 1947-1947, 2.8" TFT Touch Shield for Arduino w/Capacitive Touch is a consumer electronics product designed to provide users with a convenient and easy-to-use interface for their Arduino projects. This shield features a 2.8" TFT LCD display with a capacitive touch panel, allowing users to interact with their projects with a simple touch. The shield also includes an SD card slot for storing data, as well as a micro-USB port for connecting to a computer. With its intuitive design and easy-to-use features, this shield is perfect for anyone looking to add a touch of modern technology to their Arduino projects.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Touchscreen 2.8
  • Utilized IC / Part
    FT2606, ILI9341, MI0283QT-11
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUFFER NON-INVERT 6V 16SO1495BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC5225-3.3YM5 TRFixed LDO Voltage Regulator, 2.3V to 16V, 310mV Dropout, 3.3Vout, 150mAout, SOT-23-583BUY
Nexperia USA Inc.IC BUFFER NON-INVERT 6V 16SO10000RFQ
Toshiba2450RFQ