MikroElektronika MIKROE-3508TFT BOARD 4 CAPACITIVE
Description
The MikroElektronika MIKROE-3508 TFT Board 4 Capacitive Display Board is a powerful and versatile consumer electronics device. It is based on a 4.3" 480x272 pixels TFT display and is designed to provide a high-quality visual experience. The board features a capacitive touch panel, allowing for easy and intuitive control of the device. It also includes a microSD card slot, allowing for the storage of data and media. The board is powered by a 3.3V voltage regulator and is compatible with a wide range of microcontrollers. With its robust design and features, the MikroElektronika MIKROE-3508 TFT Board 4 Capacitive Display Board is an ideal choice for any consumer electronics project.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- FunctionLCD Touchscreen 4.3
- Utilized IC / PartSSD1963
- ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC REG LIN POS ADJ 300MA SOT25 | 25081 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 1.8V 300MA SOT25 | 1 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1V 300MA SOT25 | 9000 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 1.8V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 2.5V 0.3A 6-Pin DFN EP T/R | 707 | BUY | |
| Texas Instruments | IC LED DRIVER RGLTR DIM SOT23-5 | 30000 | RFQ | |
| Diodes Incorporated | IC REG LIN 3.3V 300MA 6DFN2020 | 10000 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 2V 300MA SOT25 | 100 | BUY | |
| Diodes Incorporated | Voltage regulator; LDO, linear, fixed; 2.5V; 0.15A; SOT25; SMD; ±2% | 2326 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-25 T/R | 300000 | BUY | |
| Diodes Incorporated | IC REG LIN POS ADJ 300MA 6DFN | 0 | RFQ |
Load more


Product
Brand
Articles
Tools