web counter

Analog Devices DC357A-ALTC1704EGN / 550kHz Synchronous Buck, Burst Mode With Linear Regulato

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialDistributed Control System

ECAD Model:

Description

The Analog Devices DC357A-A, LTC1704EGN Demo Board is a 550kHz Synchronous Buck, Burst Mode With Linear Regulator designed for industrial applications. It features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The board is designed to demonstrate the capabilities of the LTC1704EGN Synchronous Buck Controller, which provides high efficiency and fast transient response. It also includes a linear regulator for low noise operation and a wide input voltage range of 4.5V to 28V. The board is ideal for applications such as industrial power supplies, motor control, and LED lighting.