web counter

Analog Devices Inc. DC1781ABOARD DEMO FOR LT3507AEFE

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveCable ModemProcessor Power ManagementDistributed Control SystemAutomotiveDSL Modem

ECAD Model:

Description

The Analog Devices DC1781A-A, LT3507A Demo Board is a triple monolithic step-down regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes an integrated low dropout (LDO) regulator, which can provide up to 150mA of output current. The board is designed to be used with the LT3507A, a high-efficiency, high-current, synchronous step-down regulator. It is ideal for automotive and transportation applications, such as automotive power systems, battery-powered systems, and industrial power systems. The board is also designed to be used with the LT3507A Evaluation Module, which provides a complete evaluation platform for the LT3507A.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1781
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3507A
  • RoHS
    Details
  • Voltage-Input
    7V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.8 V, 2.52 V, 3.33 V, 5 V
  • Output Current
    1.5 A
  • Current - Output
    300mA, 1.5A, 1.8A, 2.7A
  • Voltage - Output
    1.8V, 2.5V, 3.3V, 5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    LT3507
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    7 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining