web counter

Linear Technology/Analog Devices DC1425ABOARD DEMO FOR LTC3859A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBattery ManagementDistributed Control SystemAutomotive

ECAD Model:

Description

The Analog Devices DC1425A-A, LTC3859A Demo Board is a low-IQ, triple output, buck/buck/boost synchronous controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. This makes it ideal for applications where power efficiency is a priority.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 6 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    4.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTC3859
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining