web counter

Linear Technology/Analog Devices DC1572ALTC3615EFE DEMO BOARD - DUAL, 4M

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsPortablePortable ComputersDDR MemoryDistributed Control System

ECAD Model:

Description

The Analog Devices DC1572A-A, LTC3615EFE Demo Board is a dual, 4MHz, 3A synchronous step-down DC/DC converter in a TSSOP package. It is designed for use in computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a high efficiency of up to 95%. It also includes a wide range of protection features, such as over-current, over-voltage, and thermal protection. The board is easy to use and provides a cost-effective solution for powering a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.25V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3A 3A
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    LTC3615
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LTC3412A - 3A, 4MHz, Monolithic Synchronous Step-Down Regulato0RFQ