web counter

Linear Technology/Analog Devices DC1807A-BBOARD EVAL FOR LTC3869EUFD

Linear Technology/Analog Devices DC1807A-B Reference Design 2
Linear Technology/Analog Devices DC1807A-B Reference Design 1
Linear Technology/Analog Devices DC1807A-B Reference Design 2
Linear Technology/Analog Devices DC1807A-B Reference Design 1
Linear Technology/Analog Devices DC1807A-B Reference Design 1
Linear Technology/Analog Devices DC1807A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementMedical and HealthcareBattery ManagementTelecom Power SupplyServersDistributed Control SystemIndustrial

ECAD Model:

Description

The Analog Devices DC1807A-B, LTC3869EUFD Demo Board (DCR Sense) is a versatile power management solution for applications requiring multiple output voltages. It features a wide input voltage range of 4.5V to 14V and two adjustable output voltages of 1.5V and 1.2V, both capable of delivering up to 15A of current. The board is equipped with a DCR sense feature that allows for improved efficiency and power density. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is an ideal solution for applications requiring multiple output voltages and high current delivery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3869
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining