web counter

Linear Technology/Analog Devices DC1441ABOARD DEMO FOR LTC3855EUJ

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialTelecom Power SupplyPortable ComputersDistributed Control SystemPortable Medical InstrumentationIndustrial

ECAD Model:

Description

The Analog Devices DC1441A-A, LTC3855EUJ Demo Board is a dual output power supply designed for industrial applications. It has an input voltage range of 4.5V to 14V and two adjustable outputs: VOUT1 = 1.8V @ 17A and VOUT2 = 1.2V @ 17A. It is designed to operate in a wide industrial temperature range, making it suitable for a variety of applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power supply solution for industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.8V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3855
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining