web counter

Analog Devices EVAL-ADF4106EB1Board Eval For ADF4106

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomWireless Base StationBroadband AccessSatellite RadioWireless LANInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-ADF4106EB1 is an evaluation board for the ADF4106, a 5750 to 5900 MHz PLL clock generator for instrumentation, communications, and telecom applications. This board is designed to provide a platform for evaluating the features and performance of the ADF4106. It includes a voltage regulator, a reference oscillator, and a loop filter, as well as a variety of test points and connectors for easy connection to external components. The board also includes a USB interface for programming and monitoring the ADF4106. The EVAL-ADF4106EB1 is an ideal tool for evaluating the performance of the ADF4106 in a variety of applications.