web counter

Analog Devices Inc. AD9516-1/PCBZBOARD EVALUATION FOR AD9516-1

Analog Devices Inc. AD9516-1/PCBZ Reference Design 1
Analog Devices Inc. AD9516-1/PCBZ Reference Design 1
Analog Devices Inc. AD9516-1/PCBZ Reference Design 1
Analog Devices Inc. AD9516-1/PCBZ Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationNetworkingTest and MeasurementDSL Line CardClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9516-1/PCBZ Evaluation Board is a complete platform for evaluating the AD9516-1, a 2500 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a simple and easy way to evaluate the performance of the AD9516-1. It includes a wide range of features, such as a low-noise power supply, a high-performance clock oscillator, and a wide range of test points for instrumentation and measurement. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the AD9516-1. The AD9516-1/PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9516-1 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.65GHz
  • Base Part Number
    AD9516
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9516-1
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Inputs, 14 Outputs, 2.5GHz VCO
  • Embedded
    No
  • Secondary Attributes
    CMOS, LVDS, LVPECL Output Logic, ADIsimCLK™ Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 16BYTE, SMD, PDIP820BUY
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP10000RFQ
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64-LFCSP720RFQ