web counter

Analog Devices Inc. AD9517-4A/PCBZANALOG DEVICES AD9517-4A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC

Analog Devices Inc. AD9517-4A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-4A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-4A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-4A/PCBZ Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationNetworkingTest and MeasurementDSL Line CardClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9517-4A/PCBZ Evaluation Board is a versatile and powerful tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD9517-4A, a 1600 MHz Very Low Noise PLL Clock Synthesizer. The board features a wide range of features, including a low-noise power supply, a wide range of input and output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD9517-4A.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    CONTACT ADI (Last Updated: 3 months ago)
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    1.8GHz
  • Base Part Number
    AD9517
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9517-4A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Inputs, 12 Outputs, 1.6GHz VCO
  • Embedded
    No
  • Secondary Attributes
    CMOS, LVPECL and LVDS Compatible
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 16BYTE, SMD, PDIP820BUY
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP10000RFQ
Analog Devices Inc.IC CLOCK GEN 1.8GHZ VCO 48LFCSP0RFQ
Analog Devices Inc.Clock Generator 48-Pin LFCSP EP T/R615RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ