Analog Devices Inc. AD9516-2/PCBZBOARD EVAL FOR AD9516-2 2.2GHZ
Description
The Analog Devices AD9516-2/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-2 2200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing and evaluating the features and performance of the AD9516-2. It includes a wide range of features such as a low noise power supply, a wide range of input and output clock frequencies, and a variety of test points for instrumentation and measurement. The board also includes a USB interface for programming and monitoring the device. The AD9516-2/PCBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9516-2 in their applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusCONTACT ADI (Last Updated: 1 month ago)
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency2.335GHz
- Base Part NumberAD9516
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9516-2
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes2 Inputs, 14 Outputs, 2.2GHz VCO
- EmbeddedNo
- Secondary AttributesCMOS, LVDS, LVPECL Output Logic, ADIsimCLK™ Graphical User Interface
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 10000 | RFQ | |
| Analog Devices Inc. | IC CLOCK PLL/VCO 2.2GHZ 64LFCSP | 188 | BUY | |
| Analog Devices Inc. | IC CLOCK PLL/VCO 2.2GHZ 64LFCSP | 223 | BUY | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ |


Product
Brand
Articles
Tools