web counter

Analog Devices Inc. AD9517-1A/PCBZANALOG DEVICES AD9517-1A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC

Analog Devices Inc. AD9517-1A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-1A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-1A/PCBZ Reference Design 1
Analog Devices Inc. AD9517-1A/PCBZ Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationNetworkingTest and MeasurementDSL Line CardClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9517-1A/PCBZ Evaluation Board is a complete platform for evaluating the performance of the AD9517-1A, a 2500 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a simple and easy way to evaluate the features and performance of the AD9517-1A. It includes a wide range of features such as a low-noise power supply, a high-performance clock oscillator, and a wide range of test points for easy access to the device's outputs. The board is also designed to be used in a variety of instrumentation and measurement applications, such as frequency synthesis, clock distribution, and clock synchronization. The AD9517-1A/PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9517-1A and is an excellent choice for any instrumentation and measurement application.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.65GHz
  • Base Part Number
    AD9517
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9517-1A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Inputs, 12 Outputs, 2.5GHz VCO
  • Embedded
    No
  • Secondary Attributes
    CMOS, LVPECL and LVDS Compatible
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 16BYTE, SMD, PDIP820BUY
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP10000RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 48LFCSP57RFQ
Analog Devices Inc.Clock Generator 48-Pin LFCSP EP T/R3000RFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog DevicesClock Generator 0MHz to 250MHz-IN 2950MHz-OUT 48-Pin LFCSP EP T/R0RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ