web counter

Analog Devices Inc. EV-ADF4360-9EB1ZANALOG DEVICES EV-ADF4360-9EB1Z ADF4360-9EB1Z EVALUATION MODULE

Analog Devices Inc. EV-ADF4360-9EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-9EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-9EB1Z Reference Design 1
Analog Devices Inc. EV-ADF4360-9EB1Z Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsTest EquipmentWireless LANCATV ApplicationsWireless Headset

ECAD Model:

Description

The Analog Devices EV-ADF4360-9EB1Z Evaluation Board is a consumer electronics device designed to evaluate the performance of the ADF4360-9 Integrated PLL and VCO Frequency Synthesizer. It features a wide range of frequency synthesis capabilities, including a wide frequency range of up to 4.4 GHz, a low phase noise of -90 dBc/Hz, and a fast lock time of less than 1 ms. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the synthesizer. The board is ideal for applications such as wireless communications, test and measurement, and consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    400MHz
  • Base Part Number
    ADF4360
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    USB
  • Operating Supply Current
    40mA
  • Utilized IC / Part
    ADF4360-9
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    360MHz, 1.6MHz PFD
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTHESIZER W/ADJ VCO 24LFCSP4RFQ
Analog Devices Inc.Comparator Single R-R I/P 5.5V 8-Pin MSOP T/R3000RFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD1199BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.IC, HIGH SPEED COMP, SINGLE, 3.5NS MSOP8 - More Details44BUY
Analog Devices Inc.Comparator Single R-R I/P 5.5V 8-Pin MSOP T/R2104BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ