web counter

Analog Devices Inc. EV-ADF4355-3SD1ZEVAL BOARD ADF4355

Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 5
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 2
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 3
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 4
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 5
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 1
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 2
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 3
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 4
Analog Devices Inc. EV-ADF4355-3SD1Z Reference Design 5

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementSatelliteTest EquipmentMicrowave LinkWireless InfrastructureClock and Timing Devices

ECAD Model:

Description

The Analog Devices EV-ADF4355-3SD1Z Evaluation Board is designed to evaluate the ADF4355-3 Fractional-N/Integer-N PLL Frequency Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of frequency synthesis capabilities. It features a wide frequency range of 35 MHz to 6.8 GHz, a low phase noise of -150 dBc/Hz at 10 kHz offset, and a fast settling time of 1 μs. The board also includes a USB interface for easy programming and control. The EV-ADF4355-3SD1Z Evaluation Board is a great tool for engineers and researchers looking to explore the capabilities of the ADF4355-3 Frequency Synthesizer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    ADF4355
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    ADF4355-3
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N and Integer-N PLL with VCO
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.306RFQ
Analog Devices Inc.LDO Regulator Pos 5V 0.8A 8-Pin LFCSP T/R0BUY
Analog Devices Inc.IC INTEGRATED SYNTH/VCO 32LFCSP30000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 800MA 8LFCSP1236RFQ
Analog Devices Inc.IC REG LINEAR 5V 800MA 8LFCSP0RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ