Analog Devices Inc. EV-ADF4355SD1ZEVAL BOARD ADF4355
The Analog Devices EV-ADF4355SD1Z Evaluation Board is designed to evaluate the performance of the ADF4355 Microwave Wideband Synthesizer with Integrated VCO. This board provides a complete platform for instrumentation and measurement of the ADF4355, allowing users to quickly and easily evaluate the device's features and performance. The board includes a wide range of features, such as a high-performance RF signal generator, a wideband frequency synthesizer, a low-noise amplifier, and a wideband power detector. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and access the device's features. The board is ideal for applications such as radar, communications, and test and measurement.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberADF4355
- FunctionFrequency Synthesizer
- Utilized IC / PartADF4355
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Primary AttributesSingle Fractional-N and Integer-N PLL with VCO
- Secondary AttributesGraphical User Interface
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 306 | RFQ | ||
| Analog Devices Inc. | LDO Regulator Pos 5V 0.8A 8-Pin LFCSP T/R | 0 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 800MA 8LFCSP | 1236 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 800MA 8LFCSP | 0 | RFQ | |
| Analog Devices Inc. | IC INTEGRATED SYNTH/VCO 32LFCSP | 100 | BUY | |
| Analog Devices Inc. | PLL Frequency Synthesizer Single 54MHz to 6800MHz 32-Pin LFCSP EP T/R | 1500 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ |


Product
Brand
Articles
Tools