web counter

Analog Devices EVAL-ADF4252EBZ1approximately a 15dB improvement over the ADI best Integer-N PLL Phase Noise (ADF4106) and a 10dB improvement over competing F-N PLL products available today

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationTest EquipmentWireless LANWireless Headset

ECAD Model:

Description

The Analog Devices EVAL-ADF4252EBZ1 is an evaluation board for the ADF4252 Fractional-n PLL Frequency Synthesizer. This board is designed to provide a platform for evaluating the performance of the ADF4252 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including a low-noise power supply, a high-performance voltage-controlled oscillator, and a wide range of test points for monitoring and controlling the synthesizer. The board also includes a USB interface for programming and monitoring the synthesizer. The EVAL-ADF4252EBZ1 is an ideal platform for evaluating the performance of the ADF4252 in a variety of instrumentation and measurement applications.