web counter

Analog Devices Inc. AD9204-20EBZ20MSPS ADC Converter Evaluation Board

Analog Devices Inc. AD9204-20EBZ Reference Design 1
Analog Devices Inc. AD9204-20EBZ Reference Design 1
Analog Devices Inc. AD9204-20EBZ Reference Design 1
Analog Devices Inc. AD9204-20EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMagnetic Resonance ImagingDigital X-RayUltrasound ImagingActive AntennaSoftware Defined RadioIndustrial

ECAD Model:

Description

The Analog Devices AD9204-20EBZ Evaluation Board is designed for use with the AD9204BCPZ-20, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board provides a complete platform for evaluating the performance of the AD9204BCPZ-20, including a power supply, reference voltage, and a variety of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure and evaluate the performance of the AD9204BCPZ-20.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9204
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Number of Bits
    10
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9204
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.25 B
  • Sampling Rate
    20 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    20M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    76.7mW @ 20MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ