Analog Devices, Inc. AD9238BCP-20EBZ
Description
The Analog Devices AD9238BCP-20EBZ is an evaluation board for the AD9238, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter designed for consumer electronics applications. The board features two differential analog inputs, two digital outputs, and a power supply. It is capable of sampling up to 20 MSPS and provides a wide dynamic range of up to 80 dB. The board also includes a reference voltage generator, a clock generator, and a temperature sensor. The board is designed to be used with the AD9238 evaluation software, which allows users to configure the board and evaluate the performance of the AD9238.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins | 200 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 20MSPS 64LFCSP | 1965 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 65MSPS 64LQFP | 2000 | BUY |


Product
Brand
Articles
Tools