Analog Devices, Inc. AD9238BCP-65EBZ12-BIT, 20 MSPS/40 MSPS/65 MSPS DUAL A/D CONVERTER
Description
The Analog Devices AD9238BCP-65EBZ is a 2-channel, 10-bit, 65 MSPS analog-to-digital converter evaluation board. It is designed to evaluate the performance of the AD9238, a high-speed, low-power, low-noise, and low-distortion analog-to-digital converter. The board features a wide range of input and output connectors, allowing for easy connection to a variety of consumer electronics devices. It also includes a variety of test and measurement tools, such as a built-in oscilloscope, to help users quickly and accurately evaluate the performance of the AD9238. The board is ideal for use in consumer electronics applications, such as digital television, digital audio, and digital video.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5V
- InterfaceParallel, USB
- Number of Bits12
- Sampling Rate65 Msps
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 65MSPS 64LFCSP | 2215 | RFQ | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins | 200 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT DUAL 65MSPS 64LQFP | 2000 | BUY |


Product
Brand
Articles
Tools