web counter

Analog Devices, Inc. AD9238BST-20PCB

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Consumer ElectronicsWiMAX/Wireless BroadbandOscilloscopeUltrasound ImagingHandheld POS ScannerInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9238BST-20PCB Evaluation Board is designed to evaluate the performance of the AD9238, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter for consumer electronics applications. The board features two differential analog inputs, two single-ended analog inputs, and two digital outputs. It also includes a power supply, a reference voltage, and a clock generator. The board is designed to provide a complete evaluation platform for the AD9238, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • SVHC
    Yes
  • HTS
    8473.30.11.80
  • ECCN (US)
    EAR99
  • EU RoHS
    Not Compliant
  • SVHC Exceeds Threshold
    Yes
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD9238
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    20M
  • Operating Systems
    Win 98|Win 2000|Win ME|Win XP
  • Interface Type
    SPI/USB
  • Daughter Cards
    No
  • Support FPGA
    No
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
  • Number of Bits
    12
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SHUNT 1.225V SOT2393RFQ
Analog Devices Inc.V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R4RFQ
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
Analog Devices Inc.ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins200RFQ
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ
Analog Devices Inc.IC ADC 12BIT DUAL 65MSPS 64LQFP2000BUY