Analog Devices Inc. AD9251-40EBZBOARD EVAL FOR AD9251
Description
The Analog Devices AD9251-40EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-40, a 2-channel, 14-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9251BCPZ-40.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9251
- Operating Supply Voltage1.9V
- InterfaceParallel, SPI
- Operating Supply Current85.5mA
- Number of Bits14
- Utilized IC / PartAD9251
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.75 B
- Sampling Rate40 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)40M
- Number of A/D Converters2
- Input Capacitance6pF
- Input Range1.8Vpp
- Power (Typ) @ Conditions33mW @ 20MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices | SP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ | |
| Analog Devices Inc. | Dual ADC Pipelined 40Msps 14-bit Parallel/Serial 64-Pin LFCSP EP T/R | 33 | BUY |


Product
Brand
Articles
Tools