Analog Devices Inc. AD9251-65EBZBOARD EVAL FOR AD9251
Description
The Analog Devices AD9251-65EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-65, a 2-channel, 14-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a reference clock, and a USB-to-JTAG interface for programming and debugging. It also features a variety of test points and connectors for easy connection to external components. The board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 3 months ago)
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9251
- Operating Supply Voltage1.9V
- Number of Channels2
- InterfaceParallel, SPI
- Operating Supply Current85.5mA
- Number of Bits14
- Min Input Voltage500mV
- Max Input Voltage1V
- Utilized IC / PartAD9251
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.75 B
- Sampling Rate65 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Capacitance6pF
- Input Range1.8Vpp
- Power (Typ) @ Conditions33mW @ 20MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8375ACPZ-R7 IC, VARIABLE GAIN AMP, 630MHZ, LFCSP-24 | 1 | RFQ | |
| Analog Devices Inc. | Dual ADC Pipelined 65Msps 14-bit Parallel/Serial 64-Pin LFCSP EP T/R | 3000 | BUY | |
| Analog Devices | SP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools