Analog Devices Inc. AD9251-80EBZBOARD EVALUATION 80MSPS AD9251
Description
The Analog Devices AD9251-80EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-80, a 2-channel, 14-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a USB-to-JTAG interface, and a variety of connectors for easy connection to external components. The board also includes a variety of test points and jumpers for easy evaluation of the converter's performance. The board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins56
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9251
- Operating Supply Voltage1.9V
- Number of Channels2
- InterfaceParallel, SPI
- Operating Supply Current85.5mA
- Number of Bits14
- Min Input Voltage500mV
- Max Input Voltage1V
- Utilized IC / PartAD9251
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.75 B
- Sampling Rate80 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)80M
- Number of A/D Converters2
- Input Capacitance6pF
- Input Range1.8Vpp
- Power (Typ) @ Conditions33mW @ 20MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8375ACPZ-R7 IC, VARIABLE GAIN AMP, 630MHZ, LFCSP-24 | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | Dual ADC Pipelined 80Msps 14-bit Parallel/Serial 64-Pin LFCSP EP T/R | 540 | BUY | |
| Analog Devices | SP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools