web counter

Analog Devices Inc. AD9253-125EBZANALOG DEVICES AD9253-125EBZ AD9253 Quad, 14-Bit, Analogue-to-Digital Converter Evaluation Board

Analog Devices Inc. AD9253-125EBZ Reference Design 3
Analog Devices Inc. AD9253-125EBZ Reference Design 1
Analog Devices Inc. AD9253-125EBZ Reference Design 2
Analog Devices Inc. AD9253-125EBZ Reference Design 3
Analog Devices Inc. AD9253-125EBZ Reference Design 1
Analog Devices Inc. AD9253-125EBZ Reference Design 1
Analog Devices Inc. AD9253-125EBZ Reference Design 2
Analog Devices Inc. AD9253-125EBZ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareTest EquipmentMedical ImagingUltrasound Imaging

ECAD Model:

Description

The Analog Devices AD9253-125EBZ Evaluation Board is designed for use with the AD9253 Quad, 12-Bit, 125 MSPS, Serial LVDS 1.8 V ADC. This board is ideal for medical and healthcare applications, providing a platform for evaluating the performance of the AD9253 ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of external components. The board also includes a power supply, reference voltage, and a variety of test points for monitoring the performance of the ADC. The board is designed to provide a comprehensive evaluation of the AD9253 ADC, allowing for quick and easy testing of the device in a variety of medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    125
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9253
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    4
  • Interface
    LVDS, SPI, Serial
  • Operating Supply Current
    194mA
  • Nominal Supply Current
    194mA
  • Number of Bits
    14
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9253
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS, Serial, SPI
  • Resolution
    1.75 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    4
  • Input Capacitance
    3.5pF
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    110mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Differential Amplifiers Ultralow Noise Dvrs for Low VTG ADCs35RFQ
Analog Devices Inc.Analog to Digital Converters - ADC Quad 14B 105 MSPS Serial LVDS 1.8V1500RFQ
Analog Devices Inc.IC, DIFF AMP, 1.35GHz, 3400V/ us, LFCSP-241000RFQ
Analog Devices Inc.ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-810RFQ
Analog Devices Inc.IC VREF SERIES PROG TSOT-62439RFQ
Analog Devices Inc.ANALOG DEVICES - AD9253BCPZ-125 - ADC, QUAD, 14BIT,125MSPS, 48LFCSP3RFQ
Analog Devices Inc.IC OPAMP DIFF 1.35GHZ 24LFCSP8000RFQ