web counter

Analog Devices Inc. AD9255-125EBZBOARD EVALUATION 125MSPS AD9255

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and Telecom3G Wireless Base StationUltrasound ImagingActive AntennaSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD9255-125EBZ 14 bit 80 Msps Evaluation Board is a high-performance, low-power, single-channel, 14-bit, 80 Msps analog-to-digital converter (ADC) designed for communications and telecom applications. It features a wide input bandwidth of up to 125 MHz, a low noise floor of -90 dBFS, and a high signal-to-noise ratio of up to 80 dB. The board also includes a wide range of features such as a low-power, low-noise, low-distortion, and low-jitter clock generator, a high-speed serial interface, and a wide range of digital signal processing functions. The board is designed to provide a complete solution for communications and telecom applications, including wireless, wired, and optical communications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Surface Mount
  • Package / Case
    125
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9255
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    1
  • Interface
    Parallel, SPI
  • Operating Supply Current
    202mA
  • Number of Bits
    14
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Supply Type
    Single
  • Utilized IC / Part
    AD9255
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Number of Analog Inputs
    1
  • Power (Typ) @ Conditions
    321mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF DETECT 50MHZ-3.5GHZ 6CSP11139RFQ