web counter

Analog Devices Inc. AD9255-80EBZBOARD EVALUATION 80MSPS AD9255

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and Telecom3G Wireless Base StationUltrasound ImagingActive AntennaSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD9255-80EBZ is a 14-bit, 80 Msps evaluation board designed for communications and telecom applications. It features a low-power, high-speed, low-noise, and low-distortion analog-to-digital converter (ADC) with a wide input bandwidth. The board includes a wide range of features such as a high-speed serial interface, a low-noise power supply, and a wide range of input and output connectors. The board also includes a comprehensive software package for evaluation and development. The AD9255-80EBZ is ideal for applications such as wireless communications, digital video, and digital audio.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9255
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    1
  • Interface
    Parallel, SPI
  • Operating Supply Current
    202mA
  • Number of Bits
    14
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9255
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    239mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC MOD QUAD 300-1000MHZ 16TSSOP5RFQ
Analog Devices Inc.ANALOG DEVICES AD8345AREZ. IC, QUAD MODULATOR, 140MHZ-1GHZ, 16-TSSO44RFQ