Analog Devices, Inc. AD9258-125EBZ
Description
The Analog Devices AD9258-125EBZ Evaluation Board is designed to evaluate the performance of the AD9258BCPZ-125, a 2-channel, 14-bit, 125 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference clock, and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9258BCPZ-125, allowing users to quickly and accurately assess its performance.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Package / Case125
- Number of Pins64
- Part StatusPRODUCTION (Last Updated: 1 month ago)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Number of Channels2
- Min Input Voltage500mV
- Max Input Voltage1V
- Resolution1.75 B
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | 14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Dual Analog-to-Digital Converter (ADC) | 2814 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools