web counter

Analog Devices Inc. AD9265-FMC-125EBZBOARD EVALUATION 125MSPS AD9265

Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 9
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 1
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 2
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 3
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 4
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 5
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 6
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 7
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 8
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 9
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 1
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 1
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 2
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 3
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 4
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 5
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 6
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 7
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 8
Analog Devices Inc. AD9265-FMC-125EBZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and Telecom3G Wireless Base StationUltrasound ImagingActive AntennaSoftware Defined Radio

ECAD Model:

Description

The Analog Devices AD9265-FMC-125EBZ is a 16-bit, 125 Msps evaluation board for Communications and Telecom ICs. It is designed to evaluate the performance of the AD9265, a high-speed, low-power, dual-channel, analog-to-digital converter. The board features a wide range of features, including a high-speed FMC connector, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software drivers and utilities to help users quickly and easily evaluate the performance of the AD9265. The board is ideal for applications such as wireless communications, radar, and medical imaging.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    125
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9265
  • Operating Supply Voltage
    1.8V
  • Number of Channels
    1
  • Interface
    SPI
  • Operating Supply Current
    194mA
  • Number of Bits
    16
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9265
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    1
  • Input Capacitance
    8pF
  • Input Range
    1.8Vpp
  • Power (Typ) @ Conditions
    373mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 300-1000MHZ 16TSSOP5RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES AD8345AREZ. IC, QUAD MODULATOR, 140MHZ-1GHZ, 16-TSSO44RFQ