web counter

Analog Devices Inc. AD9268-125EBZBOARD EVALUATION FOR AD9268

Analog Devices Inc. AD9268-125EBZ Reference Design 1
Analog Devices Inc. AD9268-125EBZ Reference Design 1
Analog Devices Inc. AD9268-125EBZ Reference Design 1
Analog Devices Inc. AD9268-125EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMagnetic Resonance ImagingDigital X-RayUltrasound ImagingActive AntennaSoftware Defined RadioIndustrial

ECAD Model:

Description

The Analog Devices AD9268-125EBZ Evaluation Board is designed for use with the AD9268BCPZ-125, a 2-channel, 16-bit, 125 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a complete platform for evaluating the performance of the AD9268BCPZ-125, including a power supply, reference clock, and a variety of connectors for interfacing with external components. The board also includes a USB-to-JTAG interface for programming and debugging the AD9268BCPZ-125. The evaluation board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    125
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9268
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Operating Supply Current
    293mA
  • Nominal Supply Current
    293mA
  • Number of Bits
    16
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9268
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    2
  • Input Capacitance
    8pF
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    750mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole0RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC0RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP0RFQ
Analog DevicesSP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray0RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC0RFQ