web counter

Analog Devices Inc. AD9269-65EBZBOARD EVALUATION 65MSPS AD9269

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveMagnetic Resonance ImagingDigital X-RayUltrasound ImagingActive AntennaSoftware Defined RadioIndustrial

ECAD Model:

Description

The Analog Devices AD9269-65EBZ Evaluation Board is designed to evaluate the performance of the AD9269BCPZ-65, a 2-channel, 16-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board includes a power supply, a USB-to-JTAG interface, and a variety of connectors for easy connection to external components. It also includes a comprehensive set of software tools to help users quickly evaluate the performance of the AD9269BCPZ-65. The evaluation board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9269
  • Operating Supply Voltage
    1.9V
  • Interface
    Parallel, SPI
  • Number of Bits
    16
  • Utilized IC / Part
    AD9269
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    2
  • Input Capacitance
    6.5pF
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    191.2mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.Dual ADC Pipelined 65Msps 16-bit Parallel/Serial (3-Wire, SPI) 64-Pin LFCSP EP T/R2251BUY
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ