Analog Devices Inc. AD9516-3/PCBZBOARD EVAL FOR AD9516-3 2.0GHZ
The Analog Devices AD9516-3/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-3 2000 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing the features and performance of the AD9516-3 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including a low-noise power supply, a high-performance clock oscillator, and a variety of connectors for interfacing with external devices. The board also includes a comprehensive set of test points and jumpers for easy evaluation of the AD9516-3's performance. The AD9516-3/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9516-3 in a variety of instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency2.25GHz
- Base Part NumberAD9516
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9516-3
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes2 Inputs, 14 Outputs, 2GHz VCO
- EmbeddedNo
- Secondary AttributesCMOS, LVDS, LVPECL Output Logic, ADIsimCLK™ Graphical User Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD9516-3BCPZ IC, CLOCK GENERATOR, 2GHZ, LFCSP-64 | 11 | RFQ | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP T/R | 0 | RFQ |


Product
Brand
Articles
Tools