Analog Devices Inc. AD9516-5/PCBZANALOG DEVICES AD9516-5/PCBZCLOCK IC WITH 2.5GHZ ON-CHIP VCO EB
The Analog Devices AD9516-5/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-5, a 200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a complete platform for testing and evaluating the AD9516-5 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a low-noise power supply, a wide range of input and output clock frequencies, and a variety of control and monitoring options. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The AD9516-5/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9516-5 in a variety of instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency2.4GHz
- Base Part NumberAD9516
- FunctionClock Generator
- Operating Supply Voltage6V
- InterfaceUSB
- Utilized IC / PartAD9516-5
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes2 Inputs, 14 Outputs
- EmbeddedNo
- Secondary AttributesCMOS, LVDS, LVPECL Output Logic, ADIsimCLK™ Graphical User Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CLOCK GEN W/PLL 64-LFCSP | 10086 | BUY | |
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 10000 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN W/PLL 64-LFCSP | 1062 | BUY | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ |


Product
Brand
Articles
Tools