web counter

Analog Devices Inc. AD9552/PCBZANALOG DEVICES AD9552/PCBZEvaluation Board for AD9552 Oscillator Frequency Up Converter

Analog Devices Inc. AD9552/PCBZ Reference Design 1
Analog Devices Inc. AD9552/PCBZ Reference Design 1
Analog Devices Inc. AD9552/PCBZ Reference Design 1
Analog Devices Inc. AD9552/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Instrumentation and MeasurementWireless InfrastructureTest and Measurement

ECAD Model:

Description

The Analog Devices AD9552-PCBZ, AD9552/PCBZ, Evaluation Board is a tool for evaluating the performance of the AD9552 Oscillator Frequency Upconverter. This board is designed to provide a convenient platform for testing and evaluating the performance of the AD9552 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a power supply, a reference oscillator, and a variety of test points for measuring the performance of the AD9552. The board also includes a variety of connectors for connecting to external test equipment. The board is designed to be used with the AD9552 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9552. The board is an ideal tool for evaluating the performance of the AD9552 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    900MHz
  • Base Part Number
    AD9552
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    AD9552
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6.6MHz ~ 112.5MHz Input
  • Embedded
    No
  • Secondary Attributes
    CMOS, LVPECL and LVDS Compatible
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ