web counter

Silicon Labs SI5341-EVBSI5341 Clock Generator Evaluation Board

Silicon Labs SI5341-EVB Reference Design 4
Silicon Labs SI5341-EVB Reference Design 1
Silicon Labs SI5341-EVB Reference Design 2
Silicon Labs SI5341-EVB Reference Design 3
Silicon Labs SI5341-EVB Reference Design 4
Silicon Labs SI5341-EVB Reference Design 1
Silicon Labs SI5341-EVB Reference Design 1
Silicon Labs SI5341-EVB Reference Design 2
Silicon Labs SI5341-EVB Reference Design 3
Silicon Labs SI5341-EVB Reference Design 4

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Instrumentation and MeasurementTest and MeasurementVideo BroadcastingSONET/SDHTelecom & Networking CardsClock and Timing DevicesEthernet Routers & Switches

ECAD Model:

Description

The Silicon Labs SI5341-EVB is an evaluation board based on the Si5341 low jitter any-frequency clock generator. It is designed to provide a platform for testing and evaluating the performance of the Si5341 clock generator. The board features a wide range of instrumentation and measurement capabilities, including a frequency counter, a frequency synthesizer, a phase noise analyzer, and a jitter analyzer. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the Si5341 clock generator. The SI5341-EVB is an ideal tool for engineers and technicians who need to evaluate the performance of the Si5341 clock generator in their applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    48MHz
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Operating Supply Current
    900mA
  • Utilized IC / Part
    Si5341
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-5800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsIC MCU 8BIT 64KB FLASH 48TQFP0RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
ON SemiconductorBuffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin TSOP T/R17400RFQ
TXC CorporationCRYSTAL 48.0000MHZ 8PF SMD43222RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-510868RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY