web counter

Analog Devices Inc. AD9557/PCBZAD9557, CLOCK TRANSLATOR, EVAL BOARD

Analog Devices Inc. AD9557/PCBZ Reference Design 5
Analog Devices Inc. AD9557/PCBZ Reference Design 1
Analog Devices Inc. AD9557/PCBZ Reference Design 2
Analog Devices Inc. AD9557/PCBZ Reference Design 3
Analog Devices Inc. AD9557/PCBZ Reference Design 4
Analog Devices Inc. AD9557/PCBZ Reference Design 5
Analog Devices Inc. AD9557/PCBZ Reference Design 1
Analog Devices Inc. AD9557/PCBZ Reference Design 1
Analog Devices Inc. AD9557/PCBZ Reference Design 2
Analog Devices Inc. AD9557/PCBZ Reference Design 3
Analog Devices Inc. AD9557/PCBZ Reference Design 4
Analog Devices Inc. AD9557/PCBZ Reference Design 5

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Communications and TelecomWireless Base StationNetworkingInfrastructureSONET/SDH

ECAD Model:

Description

The Analog Devices AD9557-PCBZ Evaluation Board is a versatile tool for evaluating the AD9557 Clock Multiplier, Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the AD9557's features and performance. It includes a wide range of features such as a high-speed clock multiplier, a low-jitter clock generator, a low-noise clock buffer, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9557-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9557 Clock Multiplier, Communications and Telecom IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    1.25GHz
  • Base Part Number
    AD9557
  • Function
    Clock Buffer/Driver/Receiver/Translator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    AD9557
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 16BYTE, SMD, PDIP820BUY
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8SOIC2224BUY
Load more