web counter

Silicon Labs SI5345-EVBSI5345 Clock Generator and Synthesizer Evaluation Board

Silicon Labs SI5345-EVB Reference Design 5
Silicon Labs SI5345-EVB Reference Design 1
Silicon Labs SI5345-EVB Reference Design 2
Silicon Labs SI5345-EVB Reference Design 3
Silicon Labs SI5345-EVB Reference Design 4
Silicon Labs SI5345-EVB Reference Design 5
Silicon Labs SI5345-EVB Reference Design 1
Silicon Labs SI5345-EVB Reference Design 1
Silicon Labs SI5345-EVB Reference Design 2
Silicon Labs SI5345-EVB Reference Design 3
Silicon Labs SI5345-EVB Reference Design 4
Silicon Labs SI5345-EVB Reference Design 5

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Instrumentation and MeasurementTest and MeasurementVideo BroadcastingSONET/SDHTelecom & Networking CardsClock and Timing DevicesEthernet Routers & Switches

ECAD Model:

Description

The Silicon Labs SI5345-EVB is an evaluation board based on the Si5345 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5345 IC. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CML. The board also includes a variety of test points and connectors for easy access to the IC's signals. The board is powered by a 5V DC supply and is designed to operate over a temperature range of -40°C to +85°C. The SI5345-EVB is an ideal tool for evaluating the features and performance of the Si5345 IC.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2001
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    48MHz
  • Function
    Clock Multiplier
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Operating Supply Current
    900mA
  • Utilized IC / Part
    Si5345
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-5800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsIC MCU 8BIT 64KB FLASH 48TQFP0RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-510868RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
ON SemiconductorBuffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin TSOP T/R17400RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY
TXC CorporationCRYSTAL 48.0000MHZ 8PF SMD43222RFQ