Silicon Labs SI5345-D-EVBSI5345 EVALUATION BOARD FOR 1-PL
The Silicon Labs SI5345-D-EVB is an evaluation board based on the Si5345 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for testing and evaluating the performance of the Si5345 clock multiplier. It features a wide range of input and output frequencies, as well as a low-jitter output signal. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. This makes it ideal for use in a variety of applications, such as telecommunications, networking, and industrial automation. The SI5345-D-EVB is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the Si5345 clock multiplier.
- TypeParameter
- Factory Lead Time3 Weeks
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Multiplier
- Utilized IC / PartSi5345
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT TSOT23-5 | 800 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins | 1419 | RFQ | |
| Silicon Labs | IC MCU 8BIT 64KB FLASH 48TQFP | 0 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 100MA SOT23-5 | 0 | RFQ | |
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT TSOT23-5 | 10868 | RFQ | |
| Texas Instruments | LDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R | 83068 | BUY | |
| ON Semiconductor | Buffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin TSOP T/R | 17400 | RFQ | |
| TXC Corporation | CRYSTAL 48.0000MHZ 8PF SMD | 43222 | RFQ |


Product
Brand
Articles
Tools